EN
  • EN
  • DE

STP5NK50

Part No STP5NK50
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-220
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716448-STP5NK50
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5NK50 CAD Model

Description

STP5NK50 - High Voltage Power MOSFET

The STP5NK50 from STMicroelectronics is a robust and high-performance N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is part of the MDmesh™ family, which is well-known for its excellent on-state resistance (RDS(on)) and reduced gate charge, making it an ideal choice for high-efficiency power supplies and switching applications.

With a drain-source voltage (VDSS) of 500V, the STP5NK50 is capable of handling high voltage operations, which is essential for industrial and consumer electronic devices that require high voltage power management. The maximum continuous drain current (ID) is rated at 4.4A, allowing the MOSFET to drive moderate loads with ease.

The device also features a low threshold voltage (VGS(th)), which ensures that it can be driven by low-voltage control signals, making it compatible with microcontroller-based circuits and other digital control systems. The low input capacitance and gate charge minimize the power losses during the switching process, thus enhancing the overall efficiency of the system in which it is used.

The STP5NK50 incorporates Zener-protection, providing enhanced robustness against overvoltage events, which is critical for ensuring the longevity and reliability of both the MOSFET and the system it protects. Additionally, the device is designed with 100% avalanche testing, guaranteeing its ruggedness in applications that may experience unexpected voltage spikes.

Manufactured using STMicroelectronics' advanced MDmesh™ technology, the STP5NK50 also features a fast recovery diode, further improving the performance during high-speed switching. This technology, combined with the device's other attributes, makes it suitable for a variety of power applications, including Switch Mode Power Supplies (SMPS), lighting, motor control, and inverter circuits.

The STP5NK50 is available in a TO-220 package, which is widely used and suitable for through-hole mounting, providing ease of integration into a broad range of electronic assemblies. Its industry-standard footprint ensures compatibility with many existing circuit designs, simplifying the upgrade process for power systems requiring higher efficiency and reliability.

Overall, the STP5NK50 from STMicroelectronics represents a reliable and efficient solution for designers looking to enhance their power management systems with a high-voltage, high-performance Power MOSFET.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9633 $57.7980
150+ $0.7912 $118.6800
230+ $0.7658 $176.1340
315+ $0.7415 $233.5725
405+ $0.7173 $290.5065
540+ $0.6422 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess