EN
  • EN
  • DE

STP6N62K3

Part No STP6N62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 620V 5.5A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 620 V 5.5A (Tc) 90W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series SuperMESH3™
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP6N62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1026-STP6N62K3, -497-8450-5, 497-8450-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898337-STP6N62K3
Ultra Librarian 3D Model Ultra Librarian STP6N62K3 CAD Model

Description

Overview of STP6N62K3 - STMicroelectronics

The STP6N62K3 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switching regulators, switch-mode power supplies, motor control, and power management functions.

Key Features

  • Voltage and Current Ratings: The STP6N62K3 operates with a drain-source voltage (V<sub>DS) of 620V, which makes it suitable for high-voltage applications. It also has a continuous drain current (I<sub>D) rating of 6A, ensuring it can handle significant power levels.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 1.2 Ohm, this MOSFET ensures minimal power loss during operation, contributing to overall system efficiency.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Enhanced Thermal Performance: The STP6N62K3 is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring the device remains cool even under high power operation.

Applications

The versatile nature of the STP6N62K3 allows it to be used in various applications that require high voltage and efficiency. Some of the typical applications include:

  • Power supplies for consumer electronics
  • LED lighting systems
  • DC-DC converters
  • AC-DC adapters and chargers
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Motor drives and controls

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The STP6N62K3 is no exception, as it is produced with state-of-the-art manufacturing processes and undergoes rigorous testing to ensure it meets the highest standards. Customers can trust this MOSFET to perform reliably even in the most demanding conditions.

In summary, the STP6N62K3 from STMicroelectronics is an excellent choice for designers looking for a robust, high-voltage N-channel MOSFET. With its low on-resistance, fast switching capabilities, and strong thermal performance, this MOSFET is poised to enhance the efficiency and reliability of a broad spectrum of electronic systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1164 $61.4020
130+ $0.9161 $119.0930
200+ $0.8875 $177.5000
270+ $0.8589 $231.9030
350+ $0.8302 $290.5700
470+ $0.7443 $349.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess