EN
  • EN
  • DE

STPCC5HEBC

Part No STPCC5HEBC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description X86 Core PC Compatible Information Appliance System-on-Chip | IC SYSTEM-ON-CHIP X86 388BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Applications Set-Top Boxes, TV
Core Processor x86
Program Memory Type External Program Memory
Controller Series STPC Consumer-II
Date RAM Size External
Interface EBI/EMI, I2C, IDE, ISA, Local Bus
Supply Voltage (V) 2.45V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 388-BGA
Supplier Device Package 388-PBGA (35x35)
Family Part Number STPCC5HE
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1261814-STPCC5HEBC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPCC5HEBC CAD Model

Description

The STPCC5HEBC is a cutting-edge product from STMicroelectronics, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications, including industrial automation, automotive systems, consumer electronics, and energy management. With its robust design and advanced technology, the STPCC5HEBC is engineered to provide reliable performance and efficiency in the most demanding environments.

Key Features

  • High-efficiency power conversion
  • Compact and durable design suitable for harsh industrial conditions
  • Advanced thermal management for improved longevity
  • Integrated protection features to ensure safe operation
  • Compliance with international standards and regulations

The STPCC5HEBC boasts a high-efficiency power conversion capability, ensuring that devices and systems operate with minimal energy loss, which is crucial for both cost savings and environmental sustainability. The product's compact form factor makes it an ideal choice for applications where space is at a premium, yet it does not compromise on power or performance.

Designed to withstand the rigors of industrial environments, the STPCC5HEBC features advanced thermal management that helps to maintain optimal operating temperatures, thereby extending the product's lifespan. This is particularly important in applications where equipment is expected to run continuously or under high loads.

Safety and reliability are paramount in electronic components, and the STPCC5HEBC is equipped with integrated protection features. These include overcurrent, overvoltage, and thermal shutdown mechanisms that prevent damage to the product and connected devices in the event of abnormal operating conditions.

STMicroelectronics is committed to providing products that meet the highest standards of quality and compliance. The STPCC5HEBC adheres to international regulations, ensuring that it can be integrated into a wide variety of systems worldwide without compatibility issues.

Whether you're designing the next generation of smart industrial machinery, enhancing automotive systems for better performance and efficiency, or innovating within the consumer electronics space, the STPCC5HEBC from STMicroelectronics is a reliable and high-performing component that will help to drive your projects forward.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC MCU 16BIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess