EN
  • EN
  • DE

STPM34TR

Part No STPM34TR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Current - Supply 5.5mA
Supply Voltage (V) 2.95V ~ 3.65V
Meter Type 2 x Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Part Number Series STPM34
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805799-STPM34TR
Ultra Librarian 3D Model Ultra Librarian STPM34TR CAD Model

Description

The STPM34TR is a highly integrated metering Integrated Circuit (IC) designed by STMicroelectronics, tailored for effective energy measurement in a variety of applications. This precision analog front-end device is suitable for single and poly-phase energy metering solutions and provides a comprehensive set of features to support accurate power consumption monitoring.

Key Features

  • High Accuracy: The STPM34TR offers high accuracy in energy measurement, which complies with international metering standards. This ensures reliable data for billing and energy management purposes.
  • Multi-Channel Design: It is equipped with two current and two voltage channels, enabling simultaneous measurement of active, reactive, and apparent energy.
  • Integrated Analog-to-Digital Converters: The IC includes Delta-Sigma ADCs with a high dynamic range, providing precise signal conversion for accurate measurements.
  • LED Driver Outputs: For immediate visual feedback on energy consumption, the STPM34TR features LED driver outputs that can be used for energy pulse indicators.
  • Serial Interface: Communication is facilitated through a SPI or UART interface, allowing for easy integration with microcontrollers and other digital systems.

Applications

The versatility of the STPM34TR makes it an ideal component for a range of applications, including:

  • Smart energy meters
  • Power monitoring systems
  • Renewable energy management
  • Industrial and residential energy metering

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STPM34TR is manufactured with adherence to strict standards, ensuring both high performance and compliance with environmental regulations.

Conclusion

The STPM34TR from STMicroelectronics is a sophisticated and reliable solution for energy measurement. Its combination of high accuracy, multi-channel inputs, and easy integration makes it a top choice for developers and manufacturers focused on creating advanced metering infrastructure and energy-conscious systems.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $10.3731
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4208 $50.8368
51+ $1.9863 $101.3013
78+ $1.9242 $150.0876
108+ $1.8622 $201.1176
139+ $1.8001 $250.2139
186+ $1.6139 $300.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,070 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess