EN
  • EN
  • DE

MCP3909T-I/SS

Part No MCP3909T-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC POWER METERING-1 PHASE 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.85V
Current - Supply 2.3mA
Voltage - Supply 4.5 V ~ 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1540278-MCP3909T-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP3909T-I/SS CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Microchip Technology
IC ENERGY METER 1.8V/3V 28SSOP
Lowest to $1.4150

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess