EN
  • EN
  • DE

LT1460ACS8-10#TRPBF

Part No LT1460ACS8-10#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 40mA
Tolerance ±0.075%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V to 20 V
Operating Supply Current 360μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118506-LT1460ACS8-10#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460ACS8-10#TRPBF CAD Model

Description

The LT1460ACS8-10#TRPBF is a precision voltage reference component manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This particular model is part of the LT1460 series, designed to offer a stable and precise reference voltage with a low dropout voltage and micropower operation.

Key Features

  • Precision Reference: The LT1460ACS8-10#TRPBF offers a fixed 10V output with high accuracy, making it suitable for precision applications.
  • Low Dropout Voltage: This component features a low dropout voltage, ensuring stable operation even with minimal difference between the input voltage and the output reference voltage.
  • Micropower Operation: Designed for battery-powered and energy-efficient applications, the LT1460 consumes very low quiescent current.
  • Stability: It exhibits excellent stability with capacitive loads, making it robust for various circuit designs.
  • Temperature Performance: The device maintains its precision across a wide temperature range, which is critical for consistent performance in varying environmental conditions.
  • Packaging: The LT1460ACS8-10#TRPBF is available in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).
  • Automotive Applications: The product is designed to meet the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The LT1460ACS8-10#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Automotive electronics
  • Industrial instruments
  • Portable test equipment

Conclusion

In summary, the LT1460ACS8-10#TRPBF from Linear Technology is a highly reliable and precise voltage reference, suitable for applications requiring accuracy, stability, and low power consumption. Its robust design and wide temperature range operation make it an excellent choice for both commercial and automotive industries.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9950 $50.9850
8+ $13.9447 $111.5576
12+ $13.5089 $162.1068
16+ $13.0731 $209.1696
20+ $12.6374 $252.7480
27+ $11.3300 $305.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,425 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess