EN
  • EN
  • DE

LTC1538CG-AUX-TR

Part No LTC1538CG-AUX-TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 072483-LTC1538CG-AUX-TR
Ultra Librarian 3D Model Ultra Librarian LTC1538CG-AUX-TR CAD Model

Description

Product Overview: LTC1538CG-AUX-TR

The LTC1538CG-AUX-TR is a high-performance power management IC designed and manufactured by Linear Technology. This versatile device is engineered to cater to a wide range of applications requiring efficient power control and distribution. It is especially suited for complex systems where multiple voltage rails and auxiliary functions are necessary.

Key Features

  • Multi-Function Capability: The LTC1538CG-AUX-TR integrates multiple functions including power-on reset, watchdog timer, and a supply voltage monitor, which simplifies system design and reduces component count.
  • Dual Step-Down Switching Regulators: This product features two high-efficiency, step-down switching regulators that can deliver continuous output currents with excellent load and line regulation.
  • Adjustable Outputs: The output voltages are adjustable, providing the flexibility to cater to various applications and allowing designers to tailor the power supply to their specific needs.
  • Low Dropout Operation: The LTC1538CG-AUX-TR is capable of low dropout operation, which is critical for battery-powered devices, ensuring maximum efficiency and prolonged battery life.
  • Thermal Protection: It includes thermal protection features that prevent damage from overheating, thereby enhancing the reliability and longevity of the device.
  • Surface-Mount Package: Supplied in a surface-mount package, it is suitable for automated assembly processes, and its compact form factor is ideal for space-constrained applications.

Applications

The LTC1538CG-AUX-TR is a versatile component that can be utilized in a variety of applications, including:

  • Portable and battery-powered devices
  • Telecommunication systems
  • Computing devices and peripherals
  • Industrial control systems
  • Automotive power systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1538CG-AUX-TR is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring reliable operation in even the most demanding environments. The product is available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates easy handling and manufacturing logistics.

In summary, the LTC1538CG-AUX-TR from Linear Technology is a comprehensive power management solution that offers a combination of performance, flexibility, and reliability, making it an excellent choice for designers looking to enhance their power system capabilities.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5500 $66.2000
9+ $13.5793 $122.2137
14+ $13.1555 $184.1770
19+ $12.7304 $241.8776
24+ $12.3065 $295.3560
32+ $11.0337 $353.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess