EN
  • EN
  • DE

NCV57001FDWR2G

Part No NCV57001FDWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description ISOLATED HIGH CURRENT AND HIGH E  /  6A Gate Driver Capacitive Coupling 1200Vrms 1 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 1200Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 15ns
Rise / Fall Time (Typ) 14ns, 19ns
Current - Output High, Low 7.8A, 7.1A
Current - Peak Output 6A
Voltage - Output Supply 0V ~ 24V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UL, VDE
Base Product Number NCV57001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names 488-NCV57001FDWR2GTR,488-NCV57001FDWR2GCT,488-NCV57001FDWR2GDKR
Standard Package 1,000
Win Source Part Number 1019031-NCV57001FDWR2G
Ultra Librarian 3D Model Ultra Librarian NCV57001FDWR2G CAD Model

Description

ON Semiconductor NCV57001FDWR2G Product Overview

The NCV57001FDWR2G is a high-performance, automotive-grade, adjustable frequency, low-dropout (LDO) voltage regulator designed and manufactured by ON Semiconductor. This robust component is engineered to meet the stringent requirements of the automotive industry, providing a reliable and stable power supply for critical applications within vehicles.

Key Features

  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, ensuring flexibility across a range of applications.
  • Low Dropout: The LDO design allows for efficient operation, even with very low input-to-output voltage differentials, minimizing power loss and heat generation.
  • High Accuracy: This regulator maintains a high level of accuracy, which is crucial for sensitive automotive electronics that require consistent power levels.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, enhancing its reliability and longevity.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for the harsh conditions encountered in automotive environments.
  • Automotive Qualifications: The NCV57001FDWR2G meets the AEC-Q100 standard for automotive electronic components, ensuring it can withstand the rigorous demands of automotive applications.

Applications

The NCV57001FDWR2G is ideal for various automotive applications, including:

  • Power supplies for microcontrollers and other sensitive electronics
  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Instrumentation clusters
  • Telematics and connectivity modules

Package and Availability

ON Semiconductor's NCV57001FDWR2G comes in a robust, surface-mount package that is designed to meet the space constraints and mounting requirements of modern automotive electronics. The package is not only durable but also conducive to efficient manufacturing processes, allowing for seamless integration into a variety of automotive systems.

In summary, the NCV57001FDWR2G from ON Semiconductor is a highly adaptable and reliable LDO voltage regulator that delivers the performance and durability required for the automotive sector. With its comprehensive feature set and compliance with automotive standards, it is an excellent choice for designers looking to enhance the power management capabilities of their automotive applications.

You May Also Be Interested in

Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess