Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468604-STPS10H60SFY
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 790mV @ 10A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 µA @ 60 V
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case TO-277, 3-PowerDFN
Supplier Device Package TO-277A (SMPC)
Operating Temperature - Junction -40°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian STPS10H60SFY CAD Model

Description

The STPS10H60SFY is a state-of-the-art Schottky rectifier crafted by STMicroelectronics, designed to offer efficient power conversion with minimal energy loss. Characterized by its high forward surge capability and low forward voltage drop, it excels in applications requiring efficient voltage rectification and power supply management. The device is particularly suited for high-frequency circuits due to its fast switching ability, reducing energy waste and enhancing overall system performance. Its robust design ensures reliability and longevity in harsh operating conditions, making it an ideal choice for industrial power supplies, automotive applications, and renewable energy systems. The STPS10H60SFY stands out for its power efficiency, contributing significantly to the development of eco-friendly and energy-saving electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba
Lowest to $0.4687
ECAD model for TC1015-2.5VCT
Toshiba Semiconductor and Storage
toshiba
Need more? Email Us
ECAD model for MK8046GSX
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
ECAD model for TC55VBM316ASTN40
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
ECAD model for 2SC2837-RP
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Need more? Email Us
ECAD model for RC0805FR-075K36L
Samsung
Polyme Tantalum Capacitor
Need more? Email Us
ECAD model for TCPCS0J337MDAR0040
Toshiba Semiconductor and Storage
Diode
Need more? Email Us
ECAD model for TPH3R506PL
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
ECAD model for TD62C950RF
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
ECAD model for 2SC3669-Y

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention