EN
  • EN
  • DE

STPS10L60

Part No STPS10L60
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261845-STPS10L60
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10L60 CAD Model

Description

The STPS10L60 from STMicroelectronics is a robust and efficient Power Schottky Rectifier designed for high-performance applications requiring low voltage drop and minimal power loss. This component is a perfect choice for high-frequency power supplies, converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • Low Forward Voltage Drop: The STPS10L60 boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing thermal dissipation and improving power conversion.
  • High Surge Current Capability: It is capable of handling high surge currents, making it suitable for applications that experience transient overloads, ensuring reliability and longevity.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS10L60 can perform reliably in high-temperature environments, which is critical for industrial and automotive applications.
  • Low Leakage Current: The rectifier has a low leakage current, which minimizes power loss when in the off state, contributing to the energy efficiency of the overall system.

Applications

The STPS10L60 is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Power management systems
  • DC/DC converters
  • Reverse battery protection
  • Automotive electrical systems
  • High-frequency inverters

Package and Quality

The device is available in a TO-220AB package, which is known for its durability and ease of mounting on printed circuit boards. STMicroelectronics ensures that the STPS10L60 meets stringent quality standards, providing a reliable solution for critical power rectification needs.

Conclusion

In conclusion, the STPS10L60 Power Schottky Rectifier from STMicroelectronics is an exceptional choice for designers looking to enhance system efficiency and reliability in power-intensive applications. Its combination of low forward voltage drop, high surge current capability, and robust thermal performance makes it a valuable component in the power electronics domain.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Renesas Electronics America
Lowest to $105.8176
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Qualcomm
Need more? Email Us
Maxim Integrated
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,670+ $0.2079 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess