EN
  • EN
  • DE

STPS10L60CFP

Part No STPS10L60CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V TO220FP / Rectifier Diode Schottky 60V 10A 3-Pin(3+Tab) TO-220FPAB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 550mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 220μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 038450-STPS10L60CFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STPS10L60CFP
Introduction Date January 30, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS10L60CFP CAD Model

Description

STPS10L60CFP Power Schottky Rectifier

The STPS10L60CFP is a robust power Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This rectifier is specifically crafted to meet the demanding requirements of high-frequency power electronics systems.

Key Features

  • Voltage Rating: The device has a repetitive peak reverse voltage (VRRM) of 60V, making it suitable for applications with moderate voltage requirements.
  • Forward Current: It offers a high average forward current (IF(AV)) of 10A, ensuring efficient handling of power in circuits.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power loss and improves efficiency, which is critical for energy-sensitive applications.
  • High Junction Temperature: With a maximum operating junction temperature (Tj) of 150°C, the STPS10L60CFP can withstand high thermal conditions, ensuring reliability in various environments.
  • Package: It comes in a TO-220FP package, which provides good thermal performance and is suitable for through-hole mounting, simplifying the assembly process.

Applications

The STPS10L60CFP is versatile and can be used in a wide range of applications. It is ideal for switch-mode power supplies (SMPS), adapters, lighting circuits, and as a freewheeling diode in motor control circuits. Its high efficiency and reliability also make it suitable for use in automotive applications and various power conversion systems.

Advantages

One of the primary advantages of the STPS10L60CFP is its Schottky barrier technology, which minimizes switching losses and offers faster switching capabilities compared to traditional rectifiers. This feature is particularly beneficial in high-frequency circuits where efficiency is paramount. Additionally, its robust construction ensures long-term reliability, even in harsh conditions.

STMicroelectronics provides comprehensive technical support and documentation for the STPS10L60CFP, enabling designers to integrate this component into their systems with confidence. The product's datasheet, application notes, and reference designs are readily available to facilitate its use in a variety of electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0432 $52.1600
120+ $0.8559 $102.7080
185+ $0.8292 $153.4020
250+ $0.8024 $200.6000
325+ $0.7757 $252.1025
435+ $0.6955 $302.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess