EN
  • EN
  • DE

STPS120MF

Part No STPS120MF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A STMITEFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.9μA @ 20V
Mounting SMD (SMT)
Case / Package STmite Flat
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 098627-STPS120MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS120MF CAD Model

Description

The STPS120MF from STMicroelectronics is a robust and efficient Schottky diode, designed to offer low forward voltage drop while providing high surge current capability. This diode is a fantastic choice for applications requiring fast switching and low power loss.

Key Features

  • Low Forward Voltage Drop: The STPS120MF ensures minimal voltage drop across the diode when conducting, which translates to higher efficiency in power conversion applications.
  • High Surge Current Capability: This diode can withstand high surge currents, making it suitable for applications that may experience short bursts of high current.
  • Power Schottky Technology: Utilizing advanced Schottky technology, the STPS120MF provides superior switching performance and improved thermal characteristics compared to traditional rectifiers.
  • Surface-Mount Package: The STPS120MF comes in a surface-mount SMB (DO-214AA) package, which is suitable for compact and high-density circuit designs.
  • High Junction Temperature: With a maximum junction temperature of 150°C, the STPS120MF is capable of operating under high-temperature conditions, ensuring reliability and longevity.

Applications

Thanks to its performance characteristics, the STPS120MF Schottky diode is ideal for a wide range of applications, including:

  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in various applications
  • Power management in portable devices
  • Automotive applications

Product Specifications

The STPS120MF has the following specifications:

  • Package: SMB (DO-214AA)
  • Repetitive Peak Reverse Voltage (VRRM): 120V
  • Average Forward Current (IF(AV)): 1A
  • Non-Repetitive Peak Forward Surge Current (IFSM): 100A
  • Forward Voltage Drop (VF): 0.85V at 1A
  • Operating Junction Temperature Range: -40°C to +150°C

Whether you're designing power supplies or looking to improve power efficiency in your electronic designs, the STPS120MF Schottky diode from STMicroelectronics is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1538 $50.7540
795+ $0.1262 $100.3290
1,230+ $0.1223 $150.4290
1,695+ $0.1183 $200.5185
2,190+ $0.1144 $250.5360
2,925+ $0.1026 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,660 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess