EN
  • EN
  • DE

STM32F777NIH6

Part No STM32F777NIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 159
Family Name STM32F777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
Win Source Part Number 852323-STM32F777NIH6
Supply and Demand Status Limited
Popularity Medium
Quantity per package 160
HTSUS 8542.31.0001
Ultra Librarian 3D Model Ultra Librarian STM32F777NIH6 CAD Model

Description

STM32F777NIH6 Microcontroller Overview

The STM32F777NIH6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best solutions for demanding applications. This advanced microcontroller is part of the STM32F7 series, which is renowned for its ARM Cortex-M7 core that operates at speeds up to 216MHz.

With its state-of-the-art architecture, the STM32F777NIH6 provides increased processing power, making it ideal for applications that require high computational throughput, such as complex control systems, Internet of Things (IoT) devices, and advanced audio applications. The device features a floating-point unit (FPU) that allows for better handling of computations, significantly improving the performance of digital signal processing and control algorithms.

Key Features

  • Core: ARM Cortex-M7 with double-precision FPU, running at up to 216MHz.
  • Flash memory: 2MB of dual-bank flash memory, allowing for safe in-application programming.
  • RAM: 512KB+4KB of RAM, providing ample space for complex applications.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic performance.
  • Audio: SAI audio interface, providing high-quality audio capabilities.

Connectivity and I/O

The STM32F777NIH6 is equipped with a versatile set of I/O options and connectivity features. It includes multiple communication interfaces such as SPI, I2C, USART, UART, CAN, and USB OTG with full-speed and high-speed capabilities. Additionally, it supports Ethernet and has camera and LCD-TFT interfaces, making it a great choice for multimedia applications.

Energy Efficiency and Safety

Despite its impressive performance, the STM32F777NIH6 does not compromise on energy efficiency. It includes features like ART Accelerator™, which allows zero-wait state execution from Flash memory, and offers various power-saving modes to ensure minimal power consumption during idle times. For safety-critical applications, the microcontroller includes a range of hardware safety features, including a memory protection unit (MPU), a fault-tolerant mechanism, and a built-in cyclical redundancy check (CRC) calculation unit.

Overall, the STM32F777NIH6 is a robust microcontroller that offers a perfect blend of performance, power efficiency, and advanced features, suitable for a wide range of high-performance embedded applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6701 $63.3402
4+ $25.9858 $103.9432
6+ $25.1737 $151.0422
9+ $24.3617 $219.2553
11+ $23.5496 $259.0456
15+ $21.1134 $316.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess