Products specifications

Category Connectors, Interconnects>Circular Connectors
Mfr Bulgin
Series Buccaneer®, Mini
Package Bulk
Connector Type Insert, Female Sockets
Number of Positions 3 (2 Power + PE)
Termination Screw
Orientation Keyed
Contact Finish - Mating Nickel
Material Flammability Rating UL94 V-0
Features Insert Only, Requires Shell
Shielding Unshielded
Current Rating (Amps) 10A
Voltage Rating 250VAC
Temperature Range - Operating -20°C ~ 70°C
Contact Material Brass
Insert Material Polyamide (PA), Nylon
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Names 708-1244,2266-SA3229
Standard Package 150
Win Source Part Number 1223952-SA3229
Ultra Librarian 3D Model Ultra Librarian SA3229 CAD Model

Description

The Bulgin Buccaneer Mini connector is an insert-only, female socket connector with screw termination from Bulgin.

  • Positions: 3 positions, including 2 power and PE
  • Insert Material: Polyamide (PA) nylon
  • Contact Material: Brass
  • Voltage Rating: 250VAC
  • Material Flammability Rating: UL94 V-0
  • Temperature Range: -20°C to 70°C
  • Shielding: Unshielded
  • Contact Finish-Mating: Nickel
  • Shell Size: Not specified
  • Mounting Type: Not specified
  • Package: Bulk
  • Standard Pieces Per Package: 150

You May Also Be Interested in

Lumberg
Male crimp contact positive 2.5mm
Need more? Email Us
ECAD model for LC4-CP 11-1 2.5
ITT Cannon, LLC
DL1-156P / Connector
Need more? Email Us
ECAD model for 110535-0000
Amphenol Industrial Operations
CONN RCPT MALE 7POS SOLDER CUP
Need more? Email Us
ECAD model for 97-3102A-16S-1P(946)
Samtec Inc.
ACCLIMATE IP68 SEALED CIRCULAR R / 5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for ACRK-12-02-G-S-C-M-1
TE Connectivity
CONN PLUG FMALE 8POS GOLD SOLDER
Need more? Email Us
ECAD model for 796902-1
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ECAD model for MS3111E8-4P
Cinch Connectivity Solutions
CONN PLUG HSNG MALE 25POS INLINE / 25 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for C48-16R20Y25P6-406
Souriau-Sunbank by Eaton
D38999/24WB99PN / 7 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for D38999/24WB99PN
TE Connectivity
Contact, Pin, for Circ, Sz 22, 26 to 22 AWG, Crimp, Copper Alloy/Gold, Deutsch Auto
Lowest to $0.8864
ECAD model for 6860-201-22278

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8680 $59.3400
11+ $9.7378 $107.1158
16+ $9.4335 $150.9360
22+ $9.1292 $200.8424
29+ $8.8249 $255.9221
38+ $7.9120 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention