Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 30V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 1.7MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 302658-LT1610CMS8
Ultra Librarian 3D Model Ultra Librarian LT1610CMS8#PBF CAD Model

Description

LT1610CMS8#PBF - Step-Up DC/DC Converter

The LT1610CMS8#PBF is a high-performance, compact step-up DC/DC converter designed and manufactured by Linear Technology, a company renowned for its precision, reliability, and advanced technology in the field of power management integrated circuits. This particular component is well-suited for applications that require a small, efficient, and reliable solution to increase voltage from a lower voltage source.

Key Features:

  • Versatile Input Voltage Range: The device operates from an input voltage range of 1.1V to 15V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications as well as for regulated 3.3V or 5V power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility for a variety of design requirements.
  • High Efficiency: With its internal 1.4A switch, the converter can deliver efficiencies up to 96%, ensuring minimal power loss during conversion.
  • Compact Size: The device is housed in an MSOP-8 package, making it ideal for space-constrained applications.
  • Fast Switching Frequency: The 1.6MHz fixed switching frequency allows the use of small, low-cost capacitors and inductors while minimizing noise and ripple.
  • Low Shutdown Current: It features a low shutdown current of under 1µA, which is beneficial for battery-powered applications where power conservation is critical.

Applications:

The LT1610CMS8#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Equipment
  • Wireless Networking Devices
  • GPS Systems
  • LED Drivers

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT1610CMS8#PBF meets the highest standards of reliability and performance. The device is RoHS compliant and lead-free, identified by the #PBF suffix in the part number, which signifies the product's conformity with environmental regulations.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to $0.4324
ECAD model for FAN53611AUC13X
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to $24.1222
ECAD model for LT8614EUDC#TRPBF
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5827 $58.3308
10+ $11.9653 $119.6530
15+ $11.5914 $173.8710
20+ $11.2175 $224.3500
26+ $10.8436 $281.9336
35+ $9.7218 $340.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 735 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention