EN
  • EN
  • DE

STPS1545G

Part No STPS1545G
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description POWER SCHOTTKY RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 840mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1261851-STPS1545G
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS1545G CAD Model

Description

The STPS1545G, designed and manufactured by STMicroelectronics, is a robust power Schottky rectifier known for its high efficiency and reliability. This component is an integral part of power management solutions, particularly in applications requiring low voltage, high frequency rectification. It is commonly utilized in switch-mode power supplies, free-wheeling diodes, and polarity protection devices.

Key Features

  • Average Forward Current: The STPS1545G offers an impressive average forward current of 15A, making it suitable for handling moderate to high power requirements.
  • Peak Reverse Voltage: With a peak reverse voltage of 45V, it ensures protection against voltage spikes and surges, which is crucial for the longevity and stability of the electronic device.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and enhances efficiency, which is particularly important in power-sensitive applications.
  • High Junction Temperature: The device can operate at high junction temperatures, up to 175°C, providing a wide thermal margin for various operating conditions.
  • Package: The STPS1545G comes in a TO-220AB package, which is widely used and known for its good thermal and electrical characteristics.

Applications

The STPS1545G is versatile and can be used in a variety of applications including:

  • Switching power supply systems
  • Converters and inverters
  • Power management devices
  • Automotive applications
  • Industrial power systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STPS1545G is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring performance and durability even under challenging conditions.

Environmental Compliance

Adhering to environmental standards, the STPS1545G complies with RoHS and is lead-free, making it an environmentally friendly choice for your power rectification needs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official STMicroelectronics datasheets and product documentation.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5392 $59.0096
32+ $3.7237 $119.1584
49+ $3.6082 $176.8018
67+ $3.4916 $233.9372
86+ $3.3749 $290.2414
115+ $3.0261 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess