EN
  • EN
  • DE

STPS1L60AFN

Part No STPS1L60AFN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 570 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 60 V
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat Notch
Operating Temperature - Junction 175°C
Base Product Number STPS1
Other Names 497-STPS1L60AFNDKR,497-STPS1L60AFNTR,497-STPS1L60AFNCT
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282062-STPS1L60AFN
Ultra Librarian 3D Model Ultra Librarian STPS1L60AFN CAD Model

Description

STPS1L60AFN - Schottky Rectifier Diode from STMicroelectronics

The STPS1L60AFN is a robust and high-performance Schottky rectifier diode designed and manufactured by STMicroelectronics. This diode is specifically engineered to cater to the requirements of high-efficiency power supply applications that demand low forward voltage drop and minimal reverse leakage current.

Key Features

  • High Junction Temperature: The device is capable of operating at a junction temperature of up to 150°C, ensuring reliability under extreme conditions.
  • Low Forward Voltage Drop (Vf): With a forward voltage drop as low as 0.45V, this Schottky diode ensures reduced power losses and improved efficiency in the application circuit.
  • High Average Forward Current (IF(AV)): The STPS1L60AFN can handle an average forward current of up to 1 A, making it suitable for a variety of power applications.
  • Low Reverse Leakage Current: It exhibits a low reverse leakage current, which minimizes power loss when the diode is in the reverse-biased condition.
  • Surface-Mount Package: The diode comes in a SMBflat-3L package, which is designed for surface-mount applications and is optimized for compact circuit design.

Applications

The STPS1L60AFN is ideal for a range of applications where efficiency and thermal performance are critical. Some of the typical applications include:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Reverse polarity protection circuits
  • Free-wheeling diodes in motor control circuits
  • Automotive applications subject to high temperature

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STPS1L60AFN diode is no exception and is produced in compliance with the highest industry standards. It is RoHS compliant and is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term reliability and performance.

With its combination of efficiency, thermal performance, and reliability, the STPS1L60AFN Schottky rectifier diode from STMicroelectronics is an excellent choice for designers looking to optimize their power circuits.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1281 $58.2855
1,100+ $0.1051 $115.6100
1,705+ $0.1019 $173.7395
2,345+ $0.0986 $231.2170
3,035+ $0.0953 $289.2355
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess