EN
  • EN
  • DE

STPS20170CG

Part No STPS20170CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH VOLTAGE POWER SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 170V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 170V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 900mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 15μA at 170V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STPS20170C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1261866-STPS20170CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20170CG CAD Model

Description

The STPS20170CG is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. This rectifier is engineered to offer low forward voltage drop and high surge current capability, making it an ideal choice for applications requiring efficient power management and high reliability.

Key Features

  • High Junction Temperature: Capable of operating at junction temperatures of up to 175°C, the STPS20170CG ensures reliability in high temperature environments.
  • Low Forward Voltage Drop: The device provides a reduced forward voltage drop, which enhances power efficiency and results in lower power losses during operation.
  • High Surge Capability: With its excellent surge current handling capacity, the rectifier is well-suited for applications that experience frequent power surges.
  • Dual Center Tap Configuration: The STPS20170CG features a dual center tap configuration in a TO-220AB package, allowing for easy installation and thermal management.
  • Avalanche Rated: This component is designed to safely handle avalanche conditions, ensuring additional protection against unexpected voltage transients.

Applications

The STPS20170CG is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in computing and consumer electronics

Technical Specifications

Parameter Value
Average Forward Current (IF(AV)) 20 A
Repetitive Peak Reverse Voltage (VRRM) 170 V
Non-Repetitive Peak Forward Current (IFSM) 150 A
Operating Junction Temperature (TJ) -40°C to +175°C

In conclusion, the STPS20170CG from STMicroelectronics is a powerful and reliable Power Schottky Rectifier, perfect for high-efficiency power applications that demand high surge capability and low voltage drop.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5788 $55.2580
80+ $1.2954 $103.6320
120+ $1.2550 $150.6000
165+ $1.2145 $200.3925
215+ $1.1740 $252.4100
290+ $1.0526 $305.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,640 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess