Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB Narrow Leads
Family Name STPS20
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935607-STPS20L60CTN
Ultra Librarian 3D Model Ultra Librarian STPS20L60CTN CAD Model

Description

STPS20L60CTN - Power Schottky Rectifier from STMicroelectronics

The STPS20L60CTN is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is part of ST's Schottky diode portfolio, and it is specifically engineered to meet the demands of high efficiency and reliability in power management applications.

With a repetitive peak reverse voltage (V<sub>RRM) of 60V and an average forward current (I<sub>F(AV)) of 20A, the STPS20L60CTN is well-suited for high-frequency power switching in a variety of electronic devices. The dual center tap configuration allows for flexibility in design, making it ideal for use in switch-mode power supplies (SMPS), converters, free-wheeling diodes, and reverse battery protection circuits.

The STPS20L60CTN boasts a low forward voltage drop (V<sub>F), which enhances the efficiency of the overall system by reducing power dissipation and improving thermal performance. This characteristic is particularly valuable in applications where energy conservation is critical, such as in portable devices and renewable energy systems.

Constructed with ST's advanced Schottky technology, the device offers superior switching performance and a reduced leakage current over a wide temperature range, ensuring reliability and longevity even under harsh operating conditions. The high junction temperature capability (T<sub>J) extends the thermal margin, allowing for operation in high-temperature environments without compromising performance.

The STPS20L60CTN comes in a TO-220AB package, which is widely recognized for its mechanical robustness and ease of mounting on a heatsink, facilitating effective thermal management. The package is also designed for optimal electrical isolation, enhancing the safety of the application it is used in.

In conclusion, the STPS20L60CTN from STMicroelectronics is a high-quality, versatile Schottky rectifier that offers designers a combination of efficiency, reliability, and performance. Its advanced features make it an excellent choice for modern power conversion applications where component excellence is paramount.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Lowest to $18.8257
ECAD model for STTH10002TV2
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8297 $53.9305
150+ $0.6808 $102.1200
230+ $0.6595 $151.6850
315+ $0.6382 $201.0330
410+ $0.6170 $252.9700
545+ $0.5531 $301.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention