EN
  • EN
  • DE

STPS20LCD80CFP

Part No STPS20LCD80CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194721-STPS20LCD80CFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20LCD80CFP CAD Model

Description

STPS20LCD80CFP - Schottky Rectifier

The STPS20LCD80CFP is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is built to meet the demands of modern high-frequency power supplies and energy-sensitive applications, where efficient power conversion is critical. The STPS20LCD80CFP is part of the STPS series of power Schottky rectifiers, which are known for their low forward voltage drop and high surge current capability.

Key Features

  • Low Forward Voltage Drop: The device is engineered to have a low forward voltage drop, which enhances power efficiency by minimizing losses during the conduction phase.
  • High Surge Current Capability: It is capable of handling high surge currents, making it suitable for applications that may experience short bursts of high current.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS20LCD80CFP can perform reliably in high-temperature environments.
  • Insulated Package: The rectifier comes in a fully insulated TO-220FP package that ensures electrical safety and ease of handling.

Applications

The STPS20LCD80CFP is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Electrical Characteristics

The device boasts impressive electrical characteristics that contribute to its high performance:

  • Average forward current: 20 A
  • Repetitive peak reverse voltage: 80 V
  • Non-repetitive peak forward surge current: 180 A
  • Forward voltage drop: Typically 0.75 V at 20 A

With its combination of efficiency, reliability, and versatility, the STPS20LCD80CFP Schottky rectifier is a solid choice for designers looking to enhance their power management systems. STMicroelectronics' commitment to quality ensures that this component will meet the stringent requirements of today's electronic devices.

For more detailed information, including datasheets, reference designs, and ordering information, interested parties should visit the official STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess