Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Max) @ If 570mV @ 12.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 125μA @ 45V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 053969-STPS2545CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS2545CT CAD Model

Description

STPS2545CT Dual Schottky Rectifier - STMicroelectronics

The STPS2545CT from STMicroelectronics is a robust dual Schottky rectifier designed to meet the needs of high-efficiency power supply applications. This component is a staple in electronic circuits requiring low voltage drop and fast switching capabilities.

Key Features

  • Voltage Rating: The device is characterized by a repetitive peak reverse voltage (V<sub>RRM) of 45V, making it suitable for a wide range of applications.
  • Forward Current: It offers a high average forward current of 2 x 15A, with each diode capable of conducting up to 15A, ensuring reliable performance in high-current scenarios.
  • Low Forward Voltage Drop: The STPS2545CT exhibits a low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • Package: Encased in a TO-220AB package, it provides a balance between thermal performance and compactness, making it ideal for space-constrained applications.
  • Thermal Resistance: With a junction to case thermal resistance of 3°C/W, the device is capable of sustaining high thermal conditions while maintaining operational integrity.
  • High Junction Temperature: The maximum operating junction temperature of 150°C allows for operation in environments with elevated temperatures.

Applications

The STPS2545CT is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STPS2545CT is no exception. It is manufactured with the highest standards, ensuring reliability and performance in critical applications. Its robust construction and adherence to industry standards make it a preferred choice for engineers and designers looking for a dependable Schottky rectifier solution.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to €0.1584
ECAD model for MBR10200CDS
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to €1.4274
ECAD model for SDUR3060WT
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to €0.1831
ECAD model for MBR10100CDS
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to €0.0126
ECAD model for MMBD4148CA RFG
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to €0.1163
ECAD model for MBR30100WT
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to €32.4421
ECAD model for STTH6006TV1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ €0.7109 €60.4232
205+ €0.5833 €119.5709
315+ €0.5651 €178.0098
430+ €0.5469 €235.1489
560+ €0.5287 €296.0697
745+ €0.4738 €353.0157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention