EN
  • EN
  • DE

STPS2H100UY

Part No STPS2H100UY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 790mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 100V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 1103779-STPS2H100UY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS2H100UY CAD Model

Description

STPS2H100UY Schottky Rectifier by STMicroelectronics

The STPS2H100UY is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is tailored for applications requiring efficient power management and high reliability. The rectifier is engineered to offer a low forward voltage drop while providing superior switching capabilities, making it an ideal choice for high-frequency operations.

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to 150°C, the STPS2H100UY is suitable for use in harsh environments and can handle significant thermal stress.
  • Low Forward Voltage Drop: The device ensures minimal power loss with its low forward voltage drop, which enhances the overall efficiency of the system it is integrated into.
  • High Average Forward Current: It is capable of supporting a high average forward current of 2 A, making it suitable for high-current applications.
  • High Surge Current Capability: The STPS2H100UY can withstand high surge currents, thereby offering robust protection against transient voltage spikes.
  • Power Pack: Enclosed in a slim PowerFLAT™ 5x6 package, the rectifier minimizes PCB space usage without compromising performance.

Applications

The versatility of the STPS2H100UY allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Reverse battery protection circuits
  • Free-wheeling diodes in motor control circuits
  • LED lighting applications

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STPS2H100UY Schottky rectifier is no exception, as it is produced with this commitment in mind. It is RoHS compliant and adheres to the stringent international standards set for electronic components.

Whether you are designing power management systems or looking to enhance the efficiency of your electronic applications, the STPS2H100UY offers a reliable and high-performing solution that you can trust.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2909 $50.9075
420+ $0.2387 $100.2540
650+ $0.2312 $150.2800
895+ $0.2238 $200.3010
1,160+ $0.2163 $250.9080
1,550+ $0.1939 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess