Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 620 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 45 V
Mounting Type Through Hole
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Base Product Number STPS3045
Other Names -497-12314,497-12314
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282037-STPS3045FP
Ultra Librarian 3D Model Ultra Librarian STPS3045FP CAD Model

Description

STPS3045FP - High Voltage Power Schottky Rectifier

The STPS3045FP, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art high voltage power Schottky rectifier designed to fulfill the needs of modern high-frequency power supplies. This component is especially suitable for switch mode power supplies (SMPS), uninterruptible power supplies (UPS), and other power conversion applications that demand high efficiency and reliability.

Encapsulated in a TO-220FP package, the STPS3045FP offers a plethora of features that make it a robust choice for managing high voltage operations. With a repetitive peak reverse voltage (V<sub>RRM) of 45V and an average forward current (I<sub>F(AV)) of 30A, this rectifier is well-equipped to handle demanding power environments. Its low forward voltage drop (V<sub>F) ensures reduced conduction losses, thereby enhancing the overall efficiency of the power supply system.

The STPS3045FP is designed to operate at junction temperatures ranging from -40°C to +150°C, making it suitable for a wide range of operating conditions. Its fast switching capability not only improves the efficiency but also minimizes the electromagnetic interference (EMI) which is crucial for applications sensitive to noise.

Featuring a guard ring for enhanced ruggedness and long-term reliability, the STPS3045FP is built to withstand transient voltage spikes and other harsh conditions often encountered in industrial and commercial applications. The device's low leakage current further contributes to its efficiency, ensuring minimal power loss during idle periods.

With its exceptional performance in high-frequency circuitries, the STPS3045FP from STMicroelectronics stands out as an excellent choice for designers looking to optimize their power conversion systems. Its combination of high power capability, efficiency, and reliability makes it a valuable component in the design of energy-saving power supplies and other electronic devices that require high-efficiency power management solutions.

For detailed information, datasheets, and technical specifications, engineers and designers are encouraged to visit the STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 20V 500MA SOD123 / Diode 20 V 500mA Surface Mount SOD-123
Lowest to $0.0293
ECAD model for MBR0520
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention