Products specifications Report Issue?

Category Tools - Insertion, Extraction
Mfr Vector Electronics
Package Bulk
Product Status Active
Tool Type Insertion Tool Tip
For Use With/Related Products P158
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.59.8000
Win Source Part Number 868121-D8
Ultra Librarian 3D Model Ultra Librarian D8 CAD Model

Description

The insertion tool tip, part number 868121-D8, is a handy tool for insertion and extraction tasks and is made by Vector Electronics.

  • Designed for use with: P158 series
  • Perfect for: Precise and efficient component insertion
  • Package: Bulk package
  • Quantity: 1 piece
  • Features: Durable construction
  • Benefit: Providing convenience and ease of use during electronic assembly and repair projects

You May Also Be Interested in

3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
ECAD model for SS-FB
ECG
CONTACT CLEANER/LUBE 10OZ
Need more? Email Us
ECAD model for RX500-12
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Need more? Email Us
ECAD model for 30342
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
ECAD model for SF501AS-BLK
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Lowest to $359.4393
ECAD model for WC-610M
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
ECAD model for TP-5000-15-D
Swanstrom Tools USA
CUTTER
Lowest to $1.8835
ECAD model for S402
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
ECAD model for TPK-6000
Dremel
DIAMOND WHEEL
Need more? Email Us
ECAD model for SM540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention