EN
  • EN
  • DE

STPS30M100SFP

Part No STPS30M100SFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 30A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 800mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 175μA @ 100V
Mounting Through Hole
Case / Package TO-220FPAB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 053982-STPS30M100SFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS30M100SFP CAD Model

Description

The STPS30M100SFP, manufactured by STMicroelectronics, is a state-of-the-art Schottky diode designed for high-efficiency power supply applications. This robust diode is housed in a TO-220FP package, known for its reliability and thermal performance. The product is particularly suitable for use in switch-mode power supplies, freewheeling diodes, DC/DC converters, and reverse battery protection circuits.

With a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 30A, the STPS30M100SFP can handle significant power and voltage, making it an excellent choice for demanding applications. Its low forward voltage drop (VF) ensures high efficiency, which is crucial for energy-sensitive designs. Additionally, the diode's high junction temperature capability (TJ) extends its operational range, providing reliable performance under varying environmental conditions.

The device features a fast switching capability, which minimizes losses during the transition from conducting to non-conducting states. This is particularly important in applications where high-frequency switching is a necessity. The STPS30M100SFP also boasts a low reverse leakage current (IR), which contributes to its overall efficiency and helps to prevent unnecessary power dissipation.

Safety and reliability are paramount with the STPS30M100SFP. It is designed with avalanche capability, which allows it to safely handle brief overvoltage conditions, thereby protecting the circuit from potential damage. This feature, along with its robust construction, ensures a long operational lifespan and consistent performance.

In summary, the STPS30M100SFP from STMicroelectronics is a high-performance Schottky diode that offers designers a combination of efficiency, speed, and reliability. Whether it's being used in a power management system or as a protective element, this diode is an excellent choice for engineers looking to enhance their electronic designs with a component that delivers both power and precision.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2640 $58.0800
535+ $0.2166 $115.8810
830+ $0.2099 $174.2170
1,140+ $0.2030 $231.4200
1,475+ $0.1964 $289.6900
1,970+ $0.1760 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 967 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess