EN
  • EN
  • DE

TNETE2201B

Part No TNETE2201B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.25-GIGABIT ETHERNET TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271534-TNETE2201B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNETE2201B CAD Model

Description

The TNETE2201B is a highly integrated Ethernet transceiver module designed by Texas Instruments, a leader in semiconductor solutions. This advanced transceiver is engineered to provide reliable and efficient data transmission for various networking applications. The TNETE2201B is part of Texas Instruments' commitment to offering high-performance components for the ever-evolving demands of the communication industry.

The TNETE2201B transceiver is built to support 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, making it a versatile solution for network connectivity. It is capable of auto-negotiating between different network speeds and duplex modes, providing seamless integration and compatibility with existing network infrastructure.

One of the key features of the TNETE2201B is its low-power consumption, which makes it an ideal choice for applications where energy efficiency is paramount. This is particularly important for battery-powered devices or energy-sensitive environments. Additionally, the transceiver comes with advanced power management capabilities, further enhancing its energy-saving profile.

The TNETE2201B also boasts robust electromagnetic interference (EMI) protection, ensuring stable operation even in electrically noisy environments. This is crucial for maintaining the integrity of data transmission and preventing corruption or loss of information.

For ease of integration, the TNETE2201B is designed with a compact form factor and is available in a surface-mount package. This allows for efficient use of PCB space and simplifies the design process for engineers. The transceiver's integrated magnetics further reduce the need for external components, streamlining the overall design and reducing the bill of materials.

In summary, the TNETE2201B from Texas Instruments is a top-tier Ethernet transceiver that offers a blend of performance, efficiency, and integration. Whether it's for industrial automation, consumer electronics, or networking equipment, the TNETE2201B is engineered to meet the rigorous demands of modern Ethernet communication systems.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess