Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 490mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 90μA @ 25V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031527-STPS3L25S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS3L25S CAD Model

Description

The STPS3L25S is a robust and compact Schottky rectifier designed by STMicroelectronics, tailored for applications requiring high efficiency and power density. This device is a part of the STPS series, which is well-known for its low forward voltage drop, minimizing power loss and improving overall system efficiency.

Key Features

  • Low Forward Voltage Drop: The STPS3L25S offers a low forward voltage drop, which reduces thermal and electrical conduction losses.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this device is suitable for high-temperature operations.
  • Average Forward Current: It has a high average forward current of 3 A, making it capable of handling moderate power requirements.
  • Surface Mount Package: The device comes in an SMB (DO-214AA) surface-mount package, which saves valuable board space and is ideal for automated assembly processes.
  • Power Schottky Technology: It utilizes Power Schottky technology that offers a reduced leakage current over temperature, enhancing the reliability of the device.
  • Guard Ring Protection: The presence of guard ring protection ensures enhanced ruggedness and long-term reliability, particularly in challenging environments.

Applications

The STPS3L25S is well-suited for a variety of applications, particularly those that demand high efficiency and power density. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • LED lighting systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STPS3L25S complies with the RoHS directive and is manufactured in facilities that are ISO 9001:2015 and ISO/TS 16949 certified, ensuring that high standards for environmental management and quality control are met.

The STPS3L25S Schottky rectifier is a testament to STMicroelectronics' dedication to providing advanced power rectification solutions that meet the needs of modern electronic systems. Its combination of efficiency, reliability, and space-saving design makes it a smart choice for designers and engineers across various industries.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,121 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention