EN
  • EN
  • DE

STPS8H100D

Part No STPS8H100D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 8A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 710mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5μA @ 100V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038058-STPS8H100D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS8H100D CAD Model

Description

STPS8H100D - High Voltage Power Schottky Rectifier

The STPS8H100D, manufactured by STMicroelectronics, is a robust power Schottky rectifier designed to handle high voltage and high-frequency operations in a variety of electronic applications. This component is particularly well-suited for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection, offering efficient energy conversion with minimal power loss.

Key Features

  • High Junction Temperature Capability: The STPS8H100D can operate at junction temperatures as high as 175°C, ensuring reliability and performance stability under extreme conditions.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop (Vf), which enhances the overall efficiency by reducing conduction losses, thereby improving the thermal performance of the system it is used in.
  • High Surge Current Capability: With its ability to handle high surge currents, the STPS8H100D is capable of withstanding momentary overloads, providing robustness for applications with demanding startup conditions.
  • High Avalanche Energy Rating: The device is rated for high avalanche energy, making it resilient to transient voltage spikes and enhancing circuit protection.

Package and Ratings

The STPS8H100D comes in a TO-220AB package, which is widely used for power components and is known for its good thermal and electrical performance. The device features a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 8A, making it suitable for high voltage applications.

Applications

  • Switch-mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection
  • Power Management in Portable Devices and Computers

Overall, the STPS8H100D from STMicroelectronics is a reliable and efficient choice for designers seeking a power Schottky rectifier that combines high voltage capability with low conduction losses. Its robust design and thermal performance make it an ideal choice for a wide range of power applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6138 $52.1730
200+ $0.5036 $100.7200
310+ $0.4879 $151.2490
425+ $0.4721 $200.6425
550+ $0.4564 $251.0200
735+ $0.4092 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,516 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess