EN
  • EN
  • DE

STPS8H100L

Part No STPS8H100L
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194747-STPS8H100L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS8H100L CAD Model

Description

The STPS8H100L is a robust power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is engineered to provide high-efficiency power conversion in a compact, low-profile package, making it an ideal choice for a wide range of applications.

Key Features

  • High Junction Temperature: Capable of operating at high temperatures, the STPS8H100L can withstand a maximum junction temperature of 175°C, ensuring reliability and stability in harsh environments.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures reduced power loss and improved efficiency, which is critical for energy-sensitive designs.
  • High Surge Current Capability: The device is capable of handling high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Avalanche Rated: The STPS8H100L is designed to be avalanche rated, offering additional protection against sudden overvoltage conditions, thus enhancing the overall robustness of the circuit.

Applications

The STPS8H100L is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power management systems
  • Converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Automotive applications

Package and Quality

The STPS8H100L comes in a TO-220FP package, known for its ability to handle high power levels and its ease of mounting on printed circuit boards. STMicroelectronics is committed to delivering high-quality products, and this rectifier is no exception. It complies with the rigorous standards for industrial and automotive-grade components, ensuring reliability and performance.

Whether you're designing a power supply unit, working on an automotive project, or developing an energy-efficient converter, the STPS8H100L power Schottky rectifier from STMicroelectronics offers the efficiency, reliability, and high performance required for your demanding applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess