EN
  • EN
  • DE

STP60NS04ZB

Part No STP60NS04ZB
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL CLAMPED 10mohm - 60A TO-220 FULLY PROTECTED MESH OVERLAY MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194635-STP60NS04ZB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP60NS04ZB CAD Model

Description

STP60NS04ZB - N-Channel MOSFET by STMicroelectronics

The STP60NS04ZB is a robust N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high performance with low on-state resistance (R<sub>DS(on)) and high switching speed, making it an ideal choice for a variety of power applications.

Key Features:

  • Low Threshold Drive: The device can be driven at low gate voltages, making it compatible with modern microcontrollers and logic-level devices.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 60A, the STP60NS04ZB can handle high current loads efficiently.
  • Low R<sub>DS(on): The low on-state resistance ensures minimal power loss during operation, enhancing overall efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.
  • Application Versatility: Suitable for a wide range of applications, including DC/DC converters, motor control, and general-purpose switching.

Electrical Characteristics:

With a maximum drain-source voltage (V<sub>DSS) of 40V, the STP60NS04ZB can accommodate moderate voltage levels while maintaining stability. The MOSFET also features a maximum gate-source voltage (V<sub>GS) of ±20V, providing a safe margin for various gate drive voltages.

Thermal and Mechanical Data:

The STP60NS04ZB is encapsulated in a TO-220 package, known for its excellent thermal conduction and robustness. The device has a junction temperature range of -55°C to 175°C, ensuring operation in extreme environmental conditions. Its lead-free design also makes it compliant with RoHS directives, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion:

The STP60NS04ZB N-Channel MOSFET from STMicroelectronics is a high-performance solution for power switching applications. Its low R<sub>DS(on), high current capability, and robust thermal properties make it a reliable and efficient choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess