Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.75V @ 10A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 100μA @ 650V
Capacitance @ Vr, F 480pF @ 0V, 1MHz
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction -40°C ~ 175°C
Win Source Part Number 1261938-STPSC10H065D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPSC10H065
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPSC10H065D CAD Model

Description

STPSC10H065D - A Robust SiC Diode from STMicroelectronics

The STPSC10H065D is a high-performance silicon carbide (SiC) power Schottky diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is part of ST's SiC diode series that combines state-of-the-art technology with cutting-edge performance to deliver superior efficiency and reliability in a wide range of applications.

Featuring a 650V repetitive reverse voltage and a 10A non-repetitive forward current, the STPSC10H065D is engineered to handle high surge events and provide stable performance over its lifespan. Its low forward voltage drop (V<sub>F) reduces conduction losses, which translates to improved overall system efficiency, making it an excellent choice for energy-sensitive designs.

The diode's high switching speed and reduced recovery time are attributed to the absence of a reverse recovery charge (Q<sub>rr), a characteristic inherent to SiC diodes. This feature makes the STPSC10H065D particularly suitable for high-frequency applications where efficiency is paramount, such as in power supplies, solar inverters, and electric vehicle (EV) charging systems.

The robustness of the STPSC10H065D is further enhanced by its high junction temperature capability, which can withstand up to 175°C. This allows for a more reliable operation even under extreme conditions and reduces the need for additional cooling systems, thus saving space and cost in the design.

Packaged in a surface-mount DPAK (TO-252), the STPSC10H065D is designed for easy integration into various circuit designs. Its compact footprint is ideal for space-constrained applications, while still providing the thermal performance required for efficient heat dissipation.

In summary, the STPSC10H065D SiC diode from STMicroelectronics is a powerful and efficient solution for designers looking to improve system performance, reduce energy consumption, and ensure reliability in high-power and high-frequency electronic systems. Its advanced features and robust design make it a go-to choice for forward-thinking engineers and industries.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 20V 500MA SOD123 / Diode 20 V 500mA Surface Mount SOD-123
Lowest to $0.0293
ECAD model for MBR0520
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
ON Semiconductor
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode
Lowest to $1.1449
ECAD model for SBE808-TL-E
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1102 $50.6448
58+ $1.7315 $100.4270
90+ $1.6774 $150.9660
124+ $1.6233 $201.2892
160+ $1.5691 $251.0560
214+ $1.4068 $301.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention