EN
  • EN
  • DE

STPSC10H12B2-TR

Part No STPSC10H12B2-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description 1200V, 10A, SILICON CARBIDE POWE / Diode Silicon Carbide Schottky 1200 V 10A Surface Mount DPAK HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 60 µA @ 1200 V
Capacitance @ Vr, F 725pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK HV
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-STPSC10H12B2-DKR,497-STPSC10H12B2-CT,497-STPSC10H12B2-TR
Standard Package 2,500
Win Source Part Number 1228647-STPSC10H12B2-TR
Ultra Librarian 3D Model Ultra Librarian STPSC10H12B2-TR CAD Model

Description

The STPSC10H12B2-TR is a cutting-edge silicon carbide (SiC) power Schottky diode manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is designed to offer superior efficiency and performance in a wide range of power applications. With its robust design and state-of-the-art SiC technology, the STPSC10H12B2-TR is well-suited for high-frequency power converters, solar inverters, switch-mode power supplies, and other energy-efficient applications.

Key Features

  • Low Forward Voltage Drop: This diode offers a very low forward voltage drop (Vf) that enhances overall system efficiency, particularly in high-temperature operations.
  • High Surge Current Capability: Designed to withstand high surge currents without performance degradation, ensuring reliability and longevity in harsh conditions.
  • High Switching Speed: The fast-switching speed of the STPSC10H12B2-TR minimizes energy losses during power conversion processes, leading to improved efficiency.
  • Temperature Resilience: The device operates effectively over a wide temperature range, making it suitable for demanding environments.
  • No Reverse Recovery Charge: With zero reverse recovery charge, the diode reduces switching losses and enhances the performance of the overall power circuit.

Applications

  • Power Supply Units (PSUs)
  • Solar Power Inverters
  • Power Factor Correction (PFC) Circuits
  • Electric Vehicle (EV) Charging Stations
  • High-frequency Inverters

Product Specifications

Parameter Value
Package TO-220AB
Repetitive Peak Reverse Voltage (Vrrm) 1200V
Average Forward Current (If(AV)) 10A
Operating Junction Temperature (Tj) -40°C to 175°C

The STPSC10H12B2-TR diode is available in a surface-mount TO-220AB package, which is RoHS compliant and designed for optimized heat dissipation. This product is an excellent choice for designers looking for a high-performance diode that can drive the efficiency of their power applications to new heights.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5425 $52.7975
17+ $6.1888 $105.2096
26+ $5.9954 $155.8804
35+ $5.8020 $203.0700
45+ $5.6086 $252.3870
60+ $5.0284 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,242 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess