Products specifications

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Series Parascan
Packaging Reel package
Part Status Obsolete(EOL)
Function Analog Tunable Capacitor
Frequency 700MHz ~ 3GHz
RF Type GSM, LTE, W-CDMA
Package 6-VFDFN
Manufacturer Package 6-UQFN (1.6x1.2)
Win Source Part Number 795788-STPTIC-27F1M6
Popularity Medium
Supply and Demand Status Limited
Family Name STPTIC
Introduction Date November 02, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STPTIC-27F1M6 CAD Model

Description

The STPTIC-27F1M6 is a state-of-the-art integrated circuit from STMicroelectronics, renowned for its high performance and reliability in a wide range of applications. Designed with cutting-edge technology, this product is specifically tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • High Integration: The STPTIC-27F1M6 integrates multiple functions into a single chip, reducing the need for external components and simplifying design and layout.
  • Energy Efficiency: With its low power consumption, the device helps to extend battery life in portable applications and reduce energy costs in stationary applications.
  • Robust Performance: Engineered to operate reliably under harsh conditions, the STPTIC-27F1M6 is suitable for industrial and automotive environments, offering stability over a wide temperature range.
  • Advanced Technology: Utilizing the latest semiconductor processes, this IC offers improved performance characteristics, including faster switching speeds, higher precision, and greater durability.

Applications

The versatility of the STPTIC-27F1M6 makes it an ideal choice for a broad spectrum of applications. It is well-suited for:

  • Power management solutions
  • Automotive electronics
  • Industrial control systems
  • Portable and wearable devices
  • Telecommunication infrastructure

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STPTIC-27F1M6 is backed by rigorous testing and validation to ensure it meets the stringent standards expected by the industry. Customers can also rely on STMicroelectronics' global support network for technical assistance and design-in support.

Environmental Considerations

The STPTIC-27F1M6 is designed with environmental responsibility in mind. It complies with international regulations on hazardous substances, making it a suitable choice for eco-friendly designs and contributing to the creation of sustainable electronic products.

With its impressive features, broad application range, and the backing of STMicroelectronics' reputation, the STPTIC-27F1M6 is an excellent choice for designers looking to create efficient, reliable, and high-performance electronic systems.

You May Also Be Interested in

Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
ECAD model for Z4BT-2R15G+
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24-QFN
Lowest to $67.4110
ECAD model for HMC932LP4ETR
Analog Devices Inc.
SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 12-QFN
Lowest to $74.5096
ECAD model for HMC576LC3B
Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Lowest to $34.2541
ECAD model for HMC416LP4E
Analog Devices Inc.
IC MMIC VCO HBT HALF FREQ 24-QFN
Lowest to $77.6794
ECAD model for HMC739LP4E
Analog Devices Inc.
IC MULTIPLIER X2 ACTIVE 16QFN
Lowest to $77.4773
ECAD model for HMC368LP4TR
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Lowest to $69.9542
ECAD model for SA614AD/01,112
STMicroelectronics
IC TUNABLE CAP RF BST 6UQFN / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Need more? Email Us
ECAD model for STPTIC-39F1M6
Maxim Integrated
IC MODULATOR/DEMODULATOR QFN
Lowest to $21.4855
ECAD model for MAX2021ETX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5852 $67.2980
270+ $0.4801 $129.6270
420+ $0.4651 $195.3420
575+ $0.4501 $258.8075
745+ $0.4351 $324.1495
995+ $0.3901 $388.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention