Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 056382-T405-600H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T405-600H CAD Model

Description

The T405-600H is a high-performance triac produced by STMicroelectronics, a leader in semiconductor solutions. This triac is part of the T series, designed for AC load control applications. It offers a bidirectional switching capability and is particularly suitable for the on/off function in applications such as motor control, heating, lighting, and static switching.

Key Features

  • Current Rating: The T405-600H can handle a maximum RMS current of 4 A, making it suitable for moderate power applications.
  • Repetitive Peak Off-state Voltage (Vdrm): With a peak off-state voltage of 600 V, this triac can be used in circuits with high peak voltages, providing a high level of voltage insulation and robustness.
  • Gate Trigger Current (Igt): The triac has a low gate trigger current of 35 mA, which allows it to be easily driven by microcontrollers and other low-power gate trigger circuits.
  • Snubberless Technology: The device incorporates ST's snubberless technology, which enhances its capability to handle inductive loads without the need for additional external components, simplifying circuit design and reducing costs.
  • High Commutation Performance: It features high commutation performance, which is critical for applications that require frequent turning on and off, ensuring reliability and longevity.

Applications

The T405-600H is versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., washing machines, vacuum cleaners, and kitchen appliances)
  • Motor control circuits
  • Lighting systems (e.g., dimmers and fluorescent lighting)
  • Heating systems
  • Power tools

Quality and Reliability

STMicroelectronics ensures that the T405-600H meets the highest standards of quality and reliability. The device is compliant with RoHS and Halogen-free, making it an environmentally friendly choice for modern electronic applications. With its robust design and tested performance, the T405-600H is a solid choice for designers looking for a reliable triac solution.

You May Also Be Interested in

ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220
Lowest to $8.0689
ECAD model for MAC12M
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $0.2558
ECAD model for BTA12-600CW
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.8101
ECAD model for BTA316-800C,127

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4391 $50.4965
280+ $0.3603 $100.8840
430+ $0.3490 $150.0700
595+ $0.3378 $200.9910
770+ $0.3265 $251.4050
1,025+ $0.2928 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention