EN
  • EN
  • DE

STPTIC-56G2C5

Part No STPTIC-56G2C5
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 4WLCSP / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz 4-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Series Parascan™
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
RF Type GSM, LTE, W-CDMA
Mounting SMD (SMT)
Package / Case 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP
Base Product Number STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-16327-1,STPTIC-56G2C5-ND,497-16327-6,497-16327-1,497-16327-2,-497-16327-6,-497-16327-2
Standard Package 15,000
Win Source Part Number 963728-STPTIC-56G2C5
Ultra Librarian 3D Model Ultra Librarian STPTIC-56G2C5 CAD Model

Description

The STPTIC-56G2C5 is a state-of-the-art product from STMicroelectronics, designed to cater to the growing demands of high-speed and high-frequency applications. This innovative component is part of the STPTIC series, known for their reliability and performance in a wide range of electronic devices.

Key Features

  • High-Frequency Operation: The STPTIC-56G2C5 operates at a frequency range that ensures optimal performance for applications requiring high-speed data transfer and processing.
  • Low Insertion Loss: With its low insertion loss, this product guarantees minimal signal degradation, ensuring that the signal integrity is maintained throughout the system.
  • High Isolation: The device provides excellent isolation, which is critical for reducing interference and crosstalk between different signal paths in complex circuits.
  • Compact Size: The STPTIC-56G2C5 comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.
  • Durability: Constructed with high-quality materials, this product is built to withstand the rigors of continuous operation in harsh environments.

Applications

The versatility of the STPTIC-56G2C5 makes it an ideal choice for a variety of applications, including:

  • Telecommunications infrastructure
  • High-speed data communication systems
  • Microwave links and RF applications
  • Signal processing units
  • Satellite communication equipment

Product Specifications

The STPTIC-56G2C5 boasts impressive specifications that meet the requirements of modern electronic systems:

  • Manufacturer: STMicroelectronics
  • Product Category: RF Integrated Circuits
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: Specific to STMicroelectronics

In conclusion, the STPTIC-56G2C5 from STMicroelectronics exemplifies the company's commitment to providing high-quality, innovative solutions for the electronics industry. With its robust feature set and versatile applications, this product is poised to make a significant impact on your next high-frequency project.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2432 $58.3680
580+ $0.1996 $115.7680
900+ $0.1933 $173.9700
1,235+ $0.1871 $231.0685
1,600+ $0.1809 $289.4400
2,140+ $0.1622 $347.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess