EN
  • EN
  • DE

AD630KN

Part No AD630KN
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD BAL 2MHZ 20-DIP / RF IC Modulator/Demodulator 2MHz 20-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Modulator/Demodulator
Frequency 2MHz
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 553982-AD630KN
Ultra Librarian 3D Model Ultra Librarian AD630KN CAD Model

Description

Product Overview: AD630KN from Analog Devices Inc.

The AD630KN is a high precision, balanced modulator/demodulator that combines a flexible commutating architecture with the accuracy and temperature stability afforded by laser wafer trimmed thin-film resistors. Engineered by the renowned Analog Devices Inc., this integrated circuit is designed to handle demanding signal processing tasks with ease, making it an ideal choice for a wide range of applications, including synchronous detection, phase detection, quadrature detection, and amplitude modulation.

Key Features

  • Precision Phase Detection: The AD630KN provides a high level of precision in phase detection, offering excellent phase accuracy and stability over time and temperature variations.
  • High Linearity: With an impressive linearity of 0.1% maximum nonlinearity, the AD630KN ensures accurate signal processing for both modulation and demodulation functions.
  • Wide Dynamic Range: The device boasts a dynamic range of 90 dB, enabling it to handle a broad spectrum of signal amplitudes without compromising performance.
  • Low Noise: The low noise performance of the AD630KN minimizes signal distortion and ensures the integrity of the output signal.
  • Adjustable Gain and Phase: Users can fine-tune the gain and phase characteristics to suit specific application requirements, providing a high degree of flexibility and control.
  • On-Chip Reference Oscillator: The inclusion of an on-chip reference oscillator simplifies the design process by reducing the need for external components.

Applications

The versatility of the AD630KN makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Amplitude and phase modulation systems
  • Vibration analysis and control
  • Synchronous detection schemes
  • Complex demodulation systems
  • Signal recovery and noise reduction systems

The AD630KN comes in a robust package that ensures reliable performance even in harsh environmental conditions. With its exceptional precision and versatility, the AD630KN from Analog Devices Inc. is the go-to solution for professionals seeking a high-quality balanced modulator/demodulator for their signal processing needs.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess