EN
  • EN
  • DE
  • IT

U4285BM-MFS

Part No U4285BM-MFS
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC PLL AM/FM W/4 SWITCHES 20SSOP / Clock Generator 15MHz-IN 20-Pin SSO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Function AM/FM PLL
RF Type AM, FM
Package 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-SSO
Win Source Part Number 798612-U4285BM-MFS
Popularity Medium
Supply and Demand Status Balance
Family Name U4285
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U4285BM-MFS CAD Model

Description

Microchip Technology U4285BM-MFS Product Overview

The U4285BM-MFS is a cutting-edge product from Microchip Technology, designed to cater to the needs of modern electronic applications. This versatile component is part of Microchip's extensive portfolio of microcontroller and analog semiconductors, known for their reliability and performance.

At its core, the U4285BM-MFS is an AM/FM phase-locked loop (PLL) frequency synthesizer, which is an essential building block for car radios and hi-fi tuner systems. This synthesizer is designed to provide precise frequency control and is ideal for applications that require a stable and accurate signal generation.

The device operates over a wide voltage range, which makes it suitable for various automotive and consumer electronics applications. Its low power consumption is a significant advantage, ensuring that it can be used in battery-operated devices without significantly impacting the overall battery life.

The U4285BM-MFS features an I²C bus interface, which allows for easy integration into existing systems. This interface is a popular choice for communication between microcontrollers and peripheral devices, including sensors, displays, and other integrated circuits. The use of the I²C bus simplifies the design process and reduces the need for extensive wiring, thereby saving space and cost.

Robustness is another hallmark of the U4285BM-MFS, with its design ensuring stable operation even in harsh environments. This makes it an excellent choice for automotive applications where temperature extremes and vibrations are common. The device also includes built-in safeguards to protect against overvoltage and reverse polarity, which can prevent damage and extend the life of the product.

In summary, the U4285BM-MFS from Microchip Technology is a high-quality PLL frequency synthesizer that offers precision, low power consumption, ease of integration, and robustness. Its features make it an ideal choice for developers looking to create advanced electronic systems for automotive and consumer markets. With the backing of Microchip's support and resources, this product is a reliable choice for your electronic design needs.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC FREQUENCY DBLR DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC MULTIPLIER X2 BB 24SMD
Lowest to $150.4478
Analog Devices Inc.
HMC572G - MMIC I/Q MIX, 24 - 27
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32SMD
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC MOD/DEMOD DOUBLE-BAL 8-SSOP
Need more? Email Us
Qorvo US Inc.
8-12 GHZ 6-BIT DIG PHASE SHIFTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess