Products specifications

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194756-STR735PZ2T6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR735PZ2T6 CAD Model

Description

The STR735PZ2T6 is a powerful and versatile microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and reliability in a wide range of applications. This MCU is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of processing power, memory, and peripherals.

Key Features:

  • Core: The STR735PZ2T6 is built around an ARM7TDMI 32-bit RISC processor core, which operates at a maximum frequency of up to 60 MHz. This core is known for its high performance and efficiency, making it ideal for complex computational tasks.
  • Memory: It comes equipped with a generous memory capacity, including up to 256 KB of Flash memory for program storage and 16 KB of RAM for data operations, ensuring smooth and efficient execution of applications.
  • I/O and Peripherals: The MCU boasts a wide range of peripherals including multiple 16-bit timers, watchdog timers, a real-time clock, and a versatile set of I/O ports. It also supports various serial communication interfaces such as UART, SPI, and I2C, enabling easy connectivity with other devices and systems.
  • Power Efficiency: Designed with power efficiency in mind, the STR735PZ2T6 features several power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption during periods of inactivity.
  • Analog Features: The device includes an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), providing essential capabilities for interfacing with analog sensors and actuators.
  • Robust Design: With its robust design, the STR735PZ2T6 is capable of operating in a wide temperature range, making it suitable for industrial applications. Additionally, it offers built-in protection features like voltage monitoring and a temperature sensor to ensure stable operation under varying conditions.

Applications:

The STR735PZ2T6 is ideal for a broad spectrum of applications, including industrial control systems, automation, automotive electronics, and communication devices. Its rich set of features and high reliability make it a preferred choice for engineers and developers looking to create sophisticated and durable embedded solutions.

Package Information:

This microcontroller is available in a LQFP144 package, providing ample pins for interfacing with external components while maintaining a compact footprint suitable for space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1046 $65.1966
51+ $2.5471 $129.9021
79+ $2.4681 $194.9799
109+ $2.3880 $260.2920
141+ $2.3091 $325.5831
188+ $2.0698 $389.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,180 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention