Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 32-Bit 60MHz 256KB (256K x 8) FLASH
Manufacturer STMicroelectronics
Series STR7
Package Tray
Part Status Obsolete
Core Processor ARM7®
Core Size 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Family Name STR752
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898448-STR752FR2T7
Ultra Librarian 3D Model Ultra Librarian STR752FR2T7 CAD Model

Description

Product Overview: STR752FR2T7 from STMicroelectronics

The STR752FR2T7 is a robust and versatile microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This product is part of the STR7 family of microcontrollers that are based on the high-performance ARM7TDMI-S™ processor core. It operates at a maximum frequency of 60 MHz, which allows for efficient handling of complex tasks and provides a solid foundation for a wide range of applications.

Equipped with 256 KB of embedded Flash memory and 16 KB of RAM, this MCU is designed to offer a balanced combination of performance and storage capabilities. The flash memory is highly reliable, with up to 100,000 write cycles, ensuring data retention and consistent operation throughout the product's lifespan. Additionally, the STR752FR2T7 features a wide range of peripherals, including multiple 16-bit timers, watchdog timers, a real-time clock, and a serial peripheral interface (SPI). These built-in peripherals facilitate the development of sophisticated control systems without the need for additional components.

Connectivity is a strong point for the STR752FR2T7, as it includes multiple communication interfaces such as UARTs, I2C, CAN, and USB, making it highly suitable for industrial control, automotive, and consumer electronics applications. The integrated CAN interface is particularly useful for automotive and industrial network communications, allowing for reliable data exchange in environments where noise immunity and error handling are critical.

The STR752FR2T7 also prioritizes safety and reliability with its built-in features such as a voltage regulator, brown-out reset, and an oscillator watchdog. These components help to maintain stable operation under varying power conditions and contribute to the overall robustness of the system.

For developers, the STR752FR2T7 is supported by a comprehensive development ecosystem, including software tools, evaluation boards, and documentation, which simplifies the design process and accelerates time-to-market. STMicroelectronics provides extensive support to ensure that engineers can fully leverage the capabilities of this MCU in their designs.

In summary, the STR752FR2T7 microcontroller from STMicroelectronics is a powerful and reliable solution for a wide array of applications requiring high-speed processing, multiple communication interfaces, and robust operation in challenging environments.

You May Also Be Interested in

Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention