EN
  • EN
  • DE

STR911FAW42X6

Part No STR911FAW42X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 042946-STR911FAW42X6
Family Name STR911FAW42
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian STR911FAW42X6 CAD Model

Description

The STR911FAW42X6 is a robust ARM9-based microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand high-performance, reliability, and low power consumption. This microcontroller is a part of the STR9 family of 32-bit MCUs which are known for their integration of the ARM966E-S™ processor core with embedded Flash and SRAM memory, making them ideal for industrial control, medical equipment, and complex embedded systems.

Key Features:

  • Core: ARM966E-S™ 16/32-bit RISC CPU operating at up to 96 MHz frequency, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 512 KB of high-speed Flash memory and 96 KB of SRAM, ensuring ample space for complex code and data storage.
  • Connectivity: Offers a variety of communication interfaces including USB 2.0 Full Speed, CAN 2.0B Active, and up to 3 UARTs for serial communication.
  • Timers and Counters: Features multiple 16-bit timers, PWM outputs, and a watchdog timer for reliable system operation and event counting.
  • Analog-to-Digital Converter: Comes with a 10-bit ADC with up to 16 channels, enabling accurate measurement of analog signals.
  • Operating Voltage: Supports a wide range of supply voltages from 3.0V to 3.6V, making it flexible for various power environments.
  • Operating Temperature: Suitable for extreme conditions with an operating temperature range from -40°C to +85°C.
  • Package: Available in a compact 128-pin LQFP package, optimizing board space without compromising on functionality.

With its versatile set of peripherals, the STR911FAW42X6 is engineered to facilitate rapid development and deployment of sophisticated real-time applications. Its embedded Flash memory features block protection and security mechanisms, ensuring the safety and integrity of the application code. The device's enhanced DMA controller and peripheral data controller streamline data transfers, minimizing CPU load and enhancing system performance.

STMicroelectronics' commitment to quality and long-term availability makes the STR911FAW42X6 a reliable choice for designers looking to create future-proof products. Whether you're developing an advanced industrial control system, a secure communication device, or a power-sensitive medical instrument, this microcontroller offers the features and performance needed to succeed.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess