EN
  • EN
  • DE

STRVS248X02C

Part No STRVS248X02C
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 171VWM 248VC SMC  /  248V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series STRVS
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 171V
Voltage - Breakdown (Min) 190V
Voltage - Clamping (Max) @ Ipp 248V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power Line Protection No
Applications MOSFET Protection
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number STRVS248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -497-13727-6,497-13727-6,497-13727-2,497-13727-1,-497-13727-1,-497-13727-2
Standard Package 2,500
Win Source Part Number 994335-STRVS248X02C
Ultra Librarian 3D Model Ultra Librarian STRVS248X02C CAD Model

Description

STMicroelectronics STRVS248X02C Surge Protector

The STRVS248X02C is a state-of-the-art surge protector device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is meticulously engineered to safeguard sensitive electronic circuits from destructive voltage spikes and transient voltage events, which are common in industrial, automotive, and consumer applications. The STRVS248X02C is part of the STRVS series, which is renowned for its high reliability and performance in surge protection.

Key Features

  • Surge Capability: The device is capable of handling surge currents up to 2 kA (8/20 µs surge waveform), providing a high level of protection against electrical surges.
  • Stand-off Voltage: It features a stand-off voltage of 48 V, making it suitable for a range of applications that require a higher voltage threshold.
  • Low Clamping Voltage: With a low clamping voltage, the STRVS248X02C ensures that any transient overvoltages are quickly suppressed, thereby protecting downstream components from damage.
  • High Reliability: The device is constructed to offer exceptional reliability, with a robust design that can withstand harsh environmental conditions and repetitive surge events.
  • Low Leakage Current: It boasts a low leakage current, which minimizes power loss and helps maintain the efficiency of the overall system.
  • Package: The STRVS248X02C is housed in a compact SMB (DO-214AA) package, which is suitable for surface-mount technology (SMT) and allows for easy integration into various circuit designs.

Applications

The STRVS248X02C surge protector is versatile and can be employed in a multitude of applications, including:

  • Power supply lines
  • Telecommunication systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

This device is an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic products by incorporating reliable surge protection. With its combination of high surge capability, low clamping voltage, and a wide operating temperature range, the STRVS248X02C from STMicroelectronics is a top-tier solution for safeguarding sensitive circuits against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5013 $60.1560
285+ $0.4112 $117.1920
435+ $0.3985 $173.3475
600+ $0.3858 $231.4800
775+ $0.3731 $289.1525
1,040+ $0.3338 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 907 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess