EN
  • EN
  • DE

TPS16632RGET

Part No TPS16632RGET
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 60V
Current - Output 6A
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS16632
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS16632RGETDKR,296-TPS16632RGETCT,296-TPS16632RGETTR
Standard Package 250
Win Source Part Number 1172633-TPS16632RGET
Ultra Librarian 3D Model Ultra Librarian TPS16632RGET CAD Model

Description

The TPS16632RGET is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This sophisticated device is part of TI's extensive portfolio of power management ICs, specifically engineered to cater to the demanding needs of modern electronic systems.

Key Features

  • High-Efficiency Synchronous Buck Converter: The TPS16632RGET features a high-efficiency synchronous step-down (buck) converter, which ensures that the power conversion is carried out with minimal losses, thus maximizing the energy efficiency of the system it is integrated into.
  • Wide Input Voltage Range: This IC is designed to operate over a broad input voltage range, accommodating various power supplies and enabling flexibility in system design.
  • Adjustable Output Voltage: Users can adjust the output voltage of the TPS16632RGET to meet the specific requirements of their application, providing a versatile solution for a wide array of power supply scenarios.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection features, safeguarding the IC and the system it powers from potential damage due to excessive heat or current.
  • Compact QFN Package: The TPS16632RGET comes in a compact, thermally-enhanced QFN package, which is designed to occupy minimal space on the PCB while offering excellent thermal performance.

Applications

The TPS16632RGET is suitable for a wide range of applications, thanks to its versatile feature set. It is commonly used in:

  • Telecommunications Equipment
  • Networking Systems
  • Industrial Controls
  • Portable Electronics
  • Point-of-Load Power Supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS16632RGET is no exception. It is built to meet the rigorous standards expected from TI products, ensuring long-term performance and stability in a wide range of operating conditions.

Technical Support and Resources

TI provides comprehensive technical support for the TPS16632RGET, including detailed datasheets, application notes, and design resources. Customers can access these through TI's website or by contacting TI's support team directly for assistance with product integration and optimization.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5106 $52.5742
17+ $6.1625 $104.7625
26+ $5.9700 $155.2200
35+ $5.7774 $202.2090
45+ $5.5848 $251.3160
60+ $5.0071 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess