EN
  • EN
  • DE

STS4DNFS30L

Part No STS4DNFS30L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 4A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 9nC @ 5V
Max Input Capacitance 330pF @ 25V
Maximum Gate-Source Voltage ±16V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 55 mOhm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031539-STS4DNFS30L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS4DNFS30L CAD Model

Description

Product Overview: STS4DNFS30L - STMicroelectronics

The STS4DNFS30L is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is designed using STMicroelectronics' advanced STripFET™ VI DeepGATE technology, which combines the benefits of reduced on-resistance, low gate charge, and high switching speed, making it an excellent choice for high-efficiency power management applications.

Key Features:

  • Low Threshold Drive: The STS4DNFS30L operates at a low gate threshold voltage, enabling it to be driven by low-voltage logic circuits without the need for level shifting.
  • High Switching Efficiency: With its low on-state resistance (R<sub>DS(on)) of just 30 mΩ at V<sub>GS = 10 V, this MOSFET provides excellent efficiency during switching, reducing power losses and improving overall system performance.
  • High Current Capability: The device is capable of handling continuous drain currents up to 40 A, making it suitable for high-power applications.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche breakdown protection, a critical feature for power electronics exposed to high-voltage transients.

Applications:

The versatility of the STS4DNFS30L allows it to be used across a wide range of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control circuits
  • Power management for computing
  • High-efficiency power supplies

Package and Environmental Compliance:

The STS4DNFS30L comes in a compact and environmentally friendly DPAK package, which not only saves space on the PCB but also complies with RoHS and Halogen-free requirements, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion:

With its combination of high efficiency, robustness, and compact form factor, the STS4DNFS30L is an exemplary component for designers looking to optimize their power management systems. STMicroelectronics continues to provide innovative semiconductor solutions that meet the evolving demands of the electronics industry.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8498 $59.4860
170+ $0.6974 $118.5580
260+ $0.6756 $175.6560
355+ $0.6537 $232.0635
460+ $0.6320 $290.7200
615+ $0.5666 $348.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,230 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess