Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 19 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 5.4nC @ 4.5V
Max Input Capacitance 724pF @ 25V
Maximum Power Dissipation 2.7W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031547-STS8DN3LLH5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STS8DN3LLH5
Introduction Date January 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STS8DN3LLH5 CAD Model

Description

Introducing the STS8DN3LLH5 Power MOSFET by STMicroelectronics

The STS8DN3LLH5 is a state-of-the-art Power MOSFET device designed and manufactured by the renowned semiconductor company, STMicroelectronics. This product is part of STMicroelectronics' STripFET H5 series, which is known for its high efficiency and performance in power switching applications.

The STS8DN3LLH5 MOSFET is built using advanced silicon technology that provides outstanding on-state resistance (R<sub>DS(on)) and superior switching performance. This makes it an ideal choice for a wide range of power management tasks, particularly in compact and energy-sensitive applications.

Key Features:

  • Low Threshold Voltage: The STS8DN3LLH5 has a low gate threshold voltage, which allows for efficient operation at lower gate drive voltages, reducing power loss and improving overall system efficiency.
  • High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling capacities.
  • Low On-Resistance: The device boasts an exceptionally low R<sub>DS(on), which minimizes conduction losses and enhances performance in high-efficiency power supplies and converters.
  • 100% Avalanche Tested: Ensuring reliability and durability, each unit is thoroughly tested for avalanche ruggedness, guaranteeing stable operation under extreme conditions.
  • Surface-Mount Package: The STS8DN3LLH5 comes in a surface-mount DPAK package, which is ideal for automated assembly processes and helps in saving valuable board space.

Applications:

The versatility of the STS8DN3LLH5 MOSFET allows it to be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Circuits
  • Battery Management Systems
  • Load Switches
  • High-Efficiency Power Management Designs

STMicroelectronics' commitment to innovation is evident in the STS8DN3LLH5, making it a top choice for designers looking to enhance the efficiency and reliability of their power management systems. With its impressive electrical characteristics and thermal performance, this MOSFET is poised to deliver exceptional results in a broad spectrum of industrial, automotive, and consumer electronics applications.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0495 $52.4750
120+ $0.8611 $103.3320
180+ $0.8342 $150.1560
250+ $0.8073 $201.8250
325+ $0.7804 $253.6300
430+ $0.6997 $300.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,650 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention