EN
  • EN
  • DE

STTA506B

Part No STTA506B
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description TURBOSWITCH E ULTRA-FAST HIGH VOLTAGE DIODE | DIODE GEN PURP 600V 5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 100μA at 600V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction 150°C (Maximum)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1262119-STTA506B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTA506B CAD Model

Description

The STTA506B is a cutting-edge rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This Turbo 2 ultrafast high voltage rectifier is specifically engineered to deliver high-efficiency performance in a compact package, making it an ideal choice for a wide range of power applications.

Key Features

  • Voltage Ratings: The STTA506B boasts a repetitive peak reverse voltage of 600 V, ensuring it can handle high voltage requirements with ease.
  • Ultrafast Recovery Time: With an impressive recovery time of less than 35 ns, this rectifier reduces losses in high-frequency operations and enhances overall efficiency.
  • High Surge Capability: Designed to withstand high surge currents, the STTA506B is robust and reliable, making it suitable for demanding applications.
  • Low Leakage Current: The low reverse leakage current of this rectifier minimizes power loss and improves the performance of the end application.
  • Patented Junction Termination: The device includes a patented junction termination structure that ensures a stable and reliable operation over its lifetime.

Applications

The STTA506B is versatile and can be utilized in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters and inverters
  • Free-wheeling diodes in power factor correction circuits
  • Snubber diodes

Package and Quality

This rectifier comes in a TO-220AB package, which is known for its ability to handle high power densities while maintaining a small footprint. The package is designed for easy mounting on a heatsink, which is crucial for thermal management in high-power applications.

The STTA506B is part of STMicroelectronics' commitment to delivering high-quality products. It is manufactured with rigorous standards, ensuring that each component meets the highest reliability and performance criteria. With its combination of ultrafast performance, high voltage rating, and robust design, the STTA506B is a superior choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess