EN
  • EN
  • DE

STTH102A

Part No STTH102A
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 970mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 1μA @ 200V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031557-STTH102A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STTH102A
Introduction Date May 16, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH102A CAD Model

Description

The STTH102A, part of the STMicroelectronics family, is a high-efficiency power rectifier designed to meet the rigorous demands of modern electronic equipment. This device is optimized for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection applications, offering a compact and efficient solution for high-frequency rectification needs.

Key Features

  • High Reverse Voltage Capability: The STTH102A is capable of withstanding reverse voltages up to 200V, making it suitable for high-voltage applications.
  • Fast Switching Speed: With an ultra-fast switching capability, it minimizes switching losses and improves efficiency, which is critical for power conversion applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power losses and enhances overall system efficiency.
  • Robust Design: The STTH102A is designed to withstand harsh conditions, ensuring reliability and a long operational life.
  • High Surge Current Capability: It can handle high surge currents, which is essential for coping with unexpected overloads.

Applications

The versatility of the STTH102A allows it to be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power adapters
  • On-board DC/DC converters
  • Lighting circuits
  • Reverse battery protection circuits

Product Specifications

Parameter Value Package DO-41 Repetitive Peak Reverse Voltage (V<sub>RRM) 200V Average Forward Current (I<sub>F(AV)) 1A Operating Junction Temperature (T<sub>j) -40°C to +175°C Storage Temperature (T<sub>stg) -65°C to +175°C

The STTH102A is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1046 $50.2080
1,170+ $0.0858 $100.3860
1,810+ $0.0831 $150.4110
2,490+ $0.0804 $200.1960
3,215+ $0.0778 $250.1270
4,305+ $0.0697 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,014 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess