EN
  • EN
  • DE

STTH15R06FP

Part No STTH15R06FP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 15A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054306-STTH15R06FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH15R06FP CAD Model

Description

STTH15R06FP - Ultrafast Recovery Diode from STMicroelectronics

The STTH15R06FP is a high-performance ultrafast recovery diode, expertly designed by STMicroelectronics to cater to a variety of power switching applications. This device is well-suited for use in power supplies, converters, and as a freewheeling diode in various power switching circuits. Its design is optimized to combine low forward voltage drop with high switching speed, making it an ideal choice for high-efficiency power management tasks.

With a repetitive peak reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 15A, the STTH15R06FP is robust enough to handle the demands of high-performance electrical circuits. The diode's ultrafast recovery time, typically less than 35ns, ensures minimal energy loss and reduced electromagnetic interference (EMI), which is critical for maintaining the integrity of electronic systems.

The STTH15R06FP is packaged in the TO-220FP, a fully molded insulated package that provides excellent electrical isolation rated at 2500V RMS. This insulation capability combined with a high junction temperature range, typically from -40°C to 175°C, allows for a reliable operation even in harsh environmental conditions.

Key Features:

  • Low Forward Voltage Drop: The diode's low forward voltage drop helps to reduce power loss and improve efficiency in power conversion applications.
  • Ultrafast Recovery Time: With a recovery time of less than 35ns, this diode minimizes switching losses and is suitable for high-frequency operations.
  • High Surge Current Capability: Capable of withstanding high surge currents, the STTH15R06FP is reliable during transient conditions.
  • Insulated Package: The TO-220FP package offers excellent electrical isolation, ensuring safe usage in a variety of applications.
  • High Temperature Operation: Suitable for operation over a wide temperature range, ensuring stability and performance under varying conditions.

This diode is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Whether it's for power supply designs, motor control circuits, or any application requiring fast and efficient rectification, the STTH15R06FP stands out as a reliable and effective solution.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7084 $53.1300
175+ $0.5813 $101.7275
270+ $0.5631 $152.0370
370+ $0.5450 $201.6500
475+ $0.5268 $250.2300
640+ $0.4723 $302.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess