EN
  • EN
  • DE

STTH1602CGY-TR

Part No STTH1602CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODES AND RECTIFIERS / Diode Array 1 Pair Common Cathode Standard 200 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 16 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 26 ns
Current - Reverse Leakage @ Vr 6 µA @ 200 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STTH1602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18031-6,497-18031-1,497-18031-2
Standard Package 1,000
Win Source Part Number 978474-STTH1602CGY-TR
Ultra Librarian 3D Model Ultra Librarian STTH1602CGY-TR CAD Model

Description

STTH1602CGY-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH1602CGY-TR is a state-of-the-art ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-efficiency power diode is specifically engineered to meet the demands of modern compact applications, offering superior switching performance and reliability.

Key Features

  • High Reverse Voltage: Rated at 200V, the STTH1602CGY-TR is capable of withstanding high voltage environments, making it suitable for a wide range of applications.
  • Ultrafast Switching: With an impressive recovery time, this diode ensures minimal power loss and reduced electromagnetic interference, which is crucial for high-frequency operations.
  • High Surge Current Capability: The device can handle high surge currents without failure, ensuring robust performance during challenging conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal and conduction losses, leading to higher efficiency in power conversion systems.
  • Surface-Mount Package: Encased in a D2PAK (TO-263) surface-mount package, the STTH1602CGY-TR is ideal for space-constrained applications while also providing excellent thermal performance.

Applications

The versatility of the STTH1602CGY-TR makes it an excellent choice for a variety of applications, including:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Lighting applications
  • Free-wheeling diodes
  • Reverse battery protection circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the STTH1602CGY-TR is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring a reliable performance over its lifetime. The device also features a junction temperature range from -40°C to +175°C, providing stable operation across a wide thermal spectrum.

Whether you're designing power management systems or seeking components for high-speed switching applications, the STTH1602CGY-TR ultrafast recovery diode is an excellent choice that combines efficiency, reliability, and compactness to meet your needs.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0029 $60.1740
145+ $0.8230 $119.3350
220+ $0.7972 $175.3840
300+ $0.7715 $231.4500
390+ $0.7458 $290.8620
520+ $0.6687 $347.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess