EN
  • EN
  • DE

STTH1L06UFY

Part No STTH1L06UFY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE ULT FAST 600V 1A SMBFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.4V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 1103930-STTH1L06UFY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH1L06UFY CAD Model

Description

STTH1L06UFY - Ultrafast Recovery Diode

The STTH1L06UFY, manufactured by STMicroelectronics, is an ultrafast recovery diode designed for high-efficiency power supply applications. This diode is part of STMicroelectronics’ Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses. The STTH1L06UFY is optimized for use in switch-mode power supplies, inverters, and as a freewheeling diode for motor control applications.

With its impressive reverse recovery time (trr), the STTH1L06UFY significantly reduces losses during the switching process, making it an ideal component for high-frequency operations. Its fast and soft recovery is a key feature that enhances the overall performance of the end application by minimizing noise and electromagnetic interference (EMI).

Constructed with robust and reliable silicon technology, the STTH1L06UFY has a repetitive reverse voltage (VRRM) of 600V, which ensures that the diode can handle high voltage stress during operation. The average forward current (IF(AV)) is rated at 1A, with a non-repetitive forward surge current (IFSM) of 30A, indicating the diode's capability to withstand transient current spikes without damage.

The STTH1L06UFY comes in a surface-mount SMB (DO-214AA) package, which is not only compact but also allows for efficient heat dissipation. This packaging makes it suitable for automated assembly lines and helps save space on printed circuit boards (PCBs). The device is also characterized by a low forward voltage drop (VF), which contributes to reduced power dissipation and improved thermal performance, thereby increasing the reliability and lifespan of the electronic system.

STMicroelectronics has designed the STTH1L06UFY with the environment in mind, ensuring that the diode is compliant with RoHS and halogen-free directives. This commitment to sustainability makes it a conscientious choice for manufacturers looking to create eco-friendly products.

In conclusion, the STTH1L06UFY ultrafast recovery diode is a high-performance component that offers efficiency, reliability, and a compact form factor, making it an excellent choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3590 $50.2600
340+ $0.2946 $100.1640
530+ $0.2854 $151.2620
725+ $0.2762 $200.2450
940+ $0.2670 $250.9800
1,255+ $0.2394 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess