EN
  • EN
  • DE
  • IT

STTH2002CG-TR

Part No STTH2002CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 15A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054309-STTH2002CG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STTH2002C
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH2002CG-TR CAD Model

Description

STTH2002CG-TR - Ultrafast Recovery Diode from STMicroelectronics

The STTH2002CG-TR is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically tailored for switching power supplies, inverters, and as free-wheeling diodes, making it an essential component for modern electronics where efficiency and reliability are of paramount importance.

With a reverse voltage of 200V and an average forward current of 20A, the STTH2002CG-TR stands out in its category for its ability to handle high power and high frequency with ease. The device is packaged in a D2PAK (TO-263), which is known for its compact size and ability to handle high thermal and electrical loads.

One of the key features of the STTH2002CG-TR is its ultrafast recovery time. This characteristic minimizes the power loss and heat generation during the switching process, which is crucial for maintaining the efficiency and longevity of the power circuit. The diode's low forward voltage drop contributes to reduced power dissipation and improved system efficiency.

The robustness of the STTH2002CG-TR is further enhanced by its high junction temperature capability, which ensures reliable operation even under extreme conditions. This makes it suitable for a wide range of applications, including industrial, computing, consumer, and automotive sectors where consistent performance is required.

In summary, the STTH2002CG-TR from STMicroelectronics is a state-of-the-art ultrafast recovery diode that offers designers a perfect blend of speed, power handling, and thermal efficiency. Its performance characteristics make it an excellent choice for high-efficiency power management tasks, and its reliability ensures that it can meet the rigorous demands of modern electronic applications.

Key Features:

  • Ultrafast recovery time for increased efficiency
  • 200V reverse voltage and 20A average forward current
  • Low forward voltage drop for reduced power dissipation
  • High junction temperature for robust performance
  • Compact D2PAK (TO-263) package for space-saving designs

You May Also Be Interested in

Diotec Semiconductor AG
DIODE ARRAY GP 75V 215MA SOT23-3
Lowest to $0.0157
Phoenix Contact
DIODE MODULE GP 1000V MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY SCHOTT 200V 10A DPAK
Lowest to $0.4076
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.4890
Phoenix Contact
DIODE MOD GP 1300V 700MA MOD
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1305
Nexperia USA Inc.
DIODE ARR GP 200V 225MA TO-236AB
Lowest to $2.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess